M/A-COM’s MABA-007569-ETK42T is a RoHS compliant 1:4 RF transmission line transformer in a low cost, surface mount package. The windings of the MABA-007569-ETK4-2T are welded to the package substrate for improved reliability and to eliminate lead content. Ideally suited for high volume cellular and wireless application. Parts are packaged in tape & reel.
RF Balun 2MHz ~ 1GHz 1:4 6-SMD (5 Leads), Flat Lead
RF Balun 2MHz ~ 1GHz 1:4 6-SMD (5 Leads), Flat Lead
RF Balun 2MHz ~ 1GHz 1:4 6-SMD (5 Leads), Flat Lead
Audio Transformers / Signal Transformers 2-1000MHz IL 4dB Impedance Ratio 1:4
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | MABA-007569-ETK42T | 1465-MABA-007569-ETK42TCT-ND | MABA-007569-ETK42T |
| Product Name | Balun Transformer | Balun | Audio Transformers / Signal Transformers |
| Other Transformer Types / Applications | Balun | Balun |