MACOM Newest Parts - MABA-007237-ETC410 MABA-007237-ETC410

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211584-MABA-007237- ETC410 Packaging: Reel - TR Package: 6-SMD (5 Leads), Flat Lead Mounting: SMD Frequency Range: 1MHz ~ 350MHz Phase Difference: 5° Family Name: MABA Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Insertion Loss (Maximum): 1.2dB Introduction Date: July 30, 2009 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211584-MABA-007237- ETC410 Packaging: Reel - TR Package: 6-SMD (5 Leads), Flat Lead Mounting: SMD Frequency Range: 1MHz ~ 350MHz Phase Difference: 5° Family Name: MABA Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Insertion Loss (Maximum): 1.2dB Introduction Date: July 30, 2009 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MABA-007237-ETC410 - 1211584-MABA-007237-ETC410 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MABA-007237-ETC410
1211584-MABA-007237-ETC410
Newest Parts - MABA-007237-ETC410 1211584-MABA-007237-ETC410
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211584-MABA-007237- ETC410 Packaging: Reel - TR Package: 6-SMD (5 Leads), Flat Lead Mounting: SMD Frequency Range: 1MHz ~ 350MHz Phase Difference: 5° Family Name: MABA Categories: RF/IF and RFID Manufacturer Homepage: www.macomtech.com Insertion Loss (Maximum): 1.2dB Introduction Date: July 30, 2009 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211584-MABA-007237-ETC410
Packaging: Reel - TR
Package: 6-SMD (5 Leads), Flat Lead
Mounting: SMD
Frequency Range: 1MHz ~ 350MHz
Phase Difference: 5°
Family Name: MABA
Categories: RF/IF and RFID
Manufacturer Homepage: www.macomtech.com
Insertion Loss (Maximum): 1.2dB
Introduction Date: July 30, 2009
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211584-MABA-007237-ETC410
Product Name Newest Parts - MABA-007237-ETC410
Frequency 1.00E6 to 3.50E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details