MACOM Balun - MABA-007159-000000 MABA-007159-000000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 310527-MABA-007159-0 00000 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 4.5MHz to 3GHz Insertion Loss (Max): 3.5dB Categories: RF/IF and RFID Status: Active Alternative Parts (Cross-Reference): ETC1-1-13TR; ETC1-1-13; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 310527-MABA-007159-0 00000 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 4.5MHz to 3GHz Insertion Loss (Max): 3.5dB Categories: RF/IF and RFID Status: Active Alternative Parts (Cross-Reference): ETC1-1-13TR; ETC1-1-13; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - MABA-007159-000000 - 310527-MABA-007159-000000 - Win Source Electronics
Laguna Hills, CA, United States
Balun - MABA-007159-000000
310527-MABA-007159-000000
Balun - MABA-007159-000000 310527-MABA-007159-000000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 310527-MABA-007159-0 00000 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 4.5MHz to 3GHz Insertion Loss (Max): 3.5dB Categories: RF/IF and RFID Status: Active Alternative Parts (Cross-Reference): ETC1-1-13TR; ETC1-1-13; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 310527-MABA-007159-000000
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 4.5MHz to 3GHz
Insertion Loss (Max): 3.5dB
Categories: RF/IF and RFID
Status: Active
Alternative Parts (Cross-Reference): ETC1-1-13TR; ETC1-1-13;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 310527-MABA-007159-000000
Product Name Balun - MABA-007159-000000
Frequency 4.50E6 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details