MACOM Newest Parts - MAAVSS0007TR MAAVSS0007TR

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211579-MAAVSS0007TR Packaging: Tape and Reel Impedance: 50 Ohms Frequency Range: 500MHz ~ 3GHz Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211579-MAAVSS0007TR Packaging: Tape and Reel Impedance: 50 Ohms Frequency Range: 500MHz ~ 3GHz Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MAAVSS0007TR - 1211579-MAAVSS0007TR - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MAAVSS0007TR
1211579-MAAVSS0007TR
Newest Parts - MAAVSS0007TR 1211579-MAAVSS0007TR
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211579-MAAVSS0007TR Packaging: Tape and Reel Impedance: 50 Ohms Frequency Range: 500MHz ~ 3GHz Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211579-MAAVSS0007TR
Packaging: Tape and Reel
Impedance: 50 Ohms
Frequency Range: 500MHz ~ 3GHz
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Homepage: www.macom.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211579-MAAVSS0007TR
Product Name Newest Parts - MAAVSS0007TR
Frequency 5.00E8 to 3.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details