MACOM 2GHz SOIC Operational Amplifier IC MAATSS0021

Description
Digital Attenuator 15.5dB Attenuation 2GHz 16-Pin SOIC Bulk Product overview: MAATSS0021 from M/A-Com Technology Solutions is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2GHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAATSS0021 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Digital Attenuator 15.5dB Attenuation 2GHz 16-Pin SOIC Bulk Product overview: MAATSS0021 from M/A-Com Technology Solutions is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2GHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAATSS0021 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2GHz SOIC Operational Amplifier IC - 687-MAATSS0021 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2GHz SOIC Operational Amplifier IC
687-MAATSS0021
2GHz SOIC Operational Amplifier IC 687-MAATSS0021
Digital Attenuator 15.5dB Attenuation 2GHz 16-Pin SOIC Bulk Product overview: MAATSS0021 from M/A-Com Technology Solutions is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2GHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAATSS0021 can be used for catalog matching and distributor lookup.

Digital Attenuator 15.5dB Attenuation 2GHz 16-Pin SOIC Bulk Product overview: MAATSS0021 from M/A-Com Technology Solutions is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2GHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAATSS0021 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAATSS0021 - 995754-MAATSS0021 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAATSS0021
995754-MAATSS0021
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAATSS0021 995754-MAATSS0021
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995754-MAATSS0021 Packaging: Bulk Mounting: SMD (SMT) Number of Bits: 5 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SOIC Max Frequency: 2 GHz Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995754-MAATSS0021
Packaging: Bulk
Mounting: SMD (SMT)
Number of Bits: 5
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SOIC
Max Frequency: 2 GHz
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-MAATSS0021 995754-MAATSS0021
Product Name 2GHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAATSS0021
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data