MACOM 2GHz TSSOP Operational Amplifier IC MAATSS0016TR

Description
Digital Attenuator 30dB Attenuation 2GHz 16-Pin TSSOP T/R Product overview: MAATSS0016TR from M/A-Com Technology Solutions is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2GHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAATSS0016TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Digital Attenuator 30dB Attenuation 2GHz 16-Pin TSSOP T/R Product overview: MAATSS0016TR from M/A-Com Technology Solutions is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2GHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAATSS0016TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2GHz TSSOP Operational Amplifier IC - 687-MAATSS0016TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2GHz TSSOP Operational Amplifier IC
687-MAATSS0016TR
2GHz TSSOP Operational Amplifier IC 687-MAATSS0016TR
Digital Attenuator 30dB Attenuation 2GHz 16-Pin TSSOP T/R Product overview: MAATSS0016TR from M/A-Com Technology Solutions is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2GHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAATSS0016TR can be used for catalog matching and distributor lookup.

Digital Attenuator 30dB Attenuation 2GHz 16-Pin TSSOP T/R Product overview: MAATSS0016TR from M/A-Com Technology Solutions is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2GHz, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2GHz, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MAATSS0016TR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAATSS0016TR - 992654-MAATSS0016TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAATSS0016TR
992654-MAATSS0016TR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAATSS0016TR 992654-MAATSS0016TR
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992654-MAATSS0016TR Packaging: Tape and Reel Mounting: SMD (SMT) Number of Bits: 4 Number of Pins: 16 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Max Frequency: 2 GHz Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992654-MAATSS0016TR
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Bits: 4
Number of Pins: 16
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Max Frequency: 2 GHz
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 687-MAATSS0016TR 992654-MAATSS0016TR
Product Name 2GHz TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAATSS0016TR
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

INA128-HT High Temperature Precision Low Power Instrumentation Amplifiers. - INA128HD - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
7 suppliers
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706GPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers