MACOM RF, RFID, Wireless Evaluation Boards MAAP-011232-002SMB

Description
MAAP-011232 - Amplifier Evaluation Board
Request a Quote Datasheet
Description
MAAP-011232 - Amplifier Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, RFID, Wireless Evaluation Boards - 1465-1791-ND - DigiKey
Thief River Falls, MN, United States
RF, RFID, Wireless Evaluation Boards
1465-1791-ND
RF, RFID, Wireless Evaluation Boards 1465-1791-ND
MAAP-011232 - Amplifier Evaluation Board

MAAP-011232 - Amplifier Evaluation Board

Buy Now Datasheet
RF Evaluation and Development Kits, Boards - MAAP-011232-002SMB - 760217-MAAP-011232-002SMB - Win Source Electronics
Laguna Hills, CA, United States
RF Evaluation and Development Kits, Boards - MAAP-011232-002SMB
760217-MAAP-011232-002SMB
RF Evaluation and Development Kits, Boards - MAAP-011232-002SMB 760217-MAAP-011232-002SMB
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 760217-MAAP-011232-0 02SMB Type: Amplifier For Use With/Related Products: MAAP-011232 Frequency: 1.6GHz ~ 3GHz Supplied Contents: Board Family Name: MAAP-011232 Categories: RF/IF and RFID Alternative Parts (Cross-Reference): HMC5879LS7; HMC457QS16GETR; HMC5879LS7TR; Introduction Date: April 25, 2016 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 760217-MAAP-011232-002SMB
Type: Amplifier
For Use With/Related Products: MAAP-011232
Frequency: 1.6GHz ~ 3GHz
Supplied Contents: Board
Family Name: MAAP-011232
Categories: RF/IF and RFID
Alternative Parts (Cross-Reference): HMC5879LS7; HMC457QS16GETR; HMC5879LS7TR;
Introduction Date: April 25, 2016
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF & MW Amplifier Evaluation Board/Designer Kit - MAAP-011232-002SMB - Richardson RFPD
Downers Grove, IL, United States
RF & MW Amplifier Evaluation Board/Designer Kit
MAAP-011232-002SMB
RF & MW Amplifier Evaluation Board/Designer Kit MAAP-011232-002SMB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - MAAP-011232-002SMB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
MAAP-011232-002SMB
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards MAAP-011232-002SMB
MAAP-011232 SAMPLE BOARD TYPE B

MAAP-011232 SAMPLE BOARD TYPE B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1465-1791-ND 760217-MAAP-011232-002SMB MAAP-011232-002SMB MAAP-011232-002SMB
Product Name RF, RFID, Wireless Evaluation Boards RF Evaluation and Development Kits, Boards - MAAP-011232-002SMB RF & MW Amplifier Evaluation Board/Designer Kit Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Supported System Amplifier RF
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Module, I2C, 5-95% Rh, Cast; Kit Application Type Te Connectivity Sensors - 51AC3091 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Humidity, Light, Motion (PIR), Temperature
Manufacturer TE Connectivity; Other
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,LRPS,QQQ569,AM,75 OHM - TB-221 - Mini-Circuits
Specs
Category Developement Board
View Details