Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073208-MAAMSS0060TR
Packaging: Reel - TR
Applications: CATV
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-89
Supply Voltage - Operating: 8V
Operating Supply Current: 120mA
Video Amp, 1 CATV SOT-89
Video Amp, 1 CATV SOT-89
Video Amp, 1 CATV SOT-89
IC AMP CATV SOT89 Product overview: MAAMSS0060TR from MACOM Technology Solutions is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, SOT89. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-MAAMSS0060TR can be used for catalog matching and distributor lookup.
IC AMP CATV SOT89
IC AMP CATV SOT89
Video Amp 1 CATV SOT-89
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 073208-MAAMSS0060TR | 1465-1288-6-ND | 737-MAAMSS0060TR | MAAMSS0060TR | MAAMSS0060TR | MAAMSS0060TR | MAAMSS0060TR |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - MAAMSS0060TR | Video Amps and Modules | SOT89 Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
| Package Type | SOT; SOT-89 | TO-243AA | Tape & Reel (TR) | Surface Mount | SOT-89 | TO-243AA | |
| Operating Range | CATV | ||||||
| Supply Voltage (VS) | 8 volts | 8 volts |