IC AMP GENERAL PURPOSE 20QFN Product overview: MAAMSS0044TR from MACOM Technology Solutions is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-MAAMSS0044TR can be used for catalog matching and distributor lookup.
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880923-MAAMSS0044TR
Features: Video Amp 2 General Purpose 20-PQFN (4x4)
Package: Reel - TR
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: MAAMSS0044
Categories: Integrated Circuits (ICs)
Case / Package: 20-PQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: MAAMSS044TR, 1465-1289-6, 1465-1289-2, 1465-1289-1
IC AMP GENERAL PURPOSE 20QFN
IC AMP GENERAL PURPOSE 20QFN
Video Amp 2 General Purpose 20-PQFN (4x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 737-MAAMSS0044TR | 880923-MAAMSS0044TR | MAAMSS0044TR | MAAMSS0044TR | MAAMSS0044TR |
| Product Name | Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - MAAMSS0044TR | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules |
| RoHS Compliant | RoHS |