MACOM Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAAM37000-A1 MAAM37000-A1

Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201213-MAAM37000-A1 Frequency: 7 GHz Operating Supply Voltage: 4 V Number of Channels: 1 Number of Pins: 8 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): MAAM37000A1; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 7 V Max Operating Temperature: 100 °C
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201213-MAAM37000-A1 Frequency: 7 GHz Operating Supply Voltage: 4 V Number of Channels: 1 Number of Pins: 8 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): MAAM37000A1; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 7 V Max Operating Temperature: 100 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAAM37000-A1 - 1201213-MAAM37000-A1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAAM37000-A1
1201213-MAAM37000-A1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAAM37000-A1 1201213-MAAM37000-A1
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201213-MAAM37000-A1 Frequency: 7 GHz Operating Supply Voltage: 4 V Number of Channels: 1 Number of Pins: 8 Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Alternative Parts (Cross-Reference): MAAM37000A1; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 7 V Max Operating Temperature: 100 °C

Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201213-MAAM37000-A1
Frequency: 7 GHz
Operating Supply Voltage: 4 V
Number of Channels: 1
Number of Pins: 8
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Alternative Parts (Cross-Reference): MAAM37000A1;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 7 V
Max Operating Temperature: 100 °C

Buy Now
Rf Amplifier - 860-MAAM37000-A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Amplifier
860-MAAM37000-A1
Rf Amplifier 860-MAAM37000-A1
AMPLIFIER,LOW_NOISE, MMIC, Product overview: MAAM37000-A1 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAAM37000-A1 can be used for catalog matching and distributor lookup.

AMPLIFIER,LOW_NOISE,MMIC, Product overview: MAAM37000-A1 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAAM37000-A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - MAAM37000-A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
MAAM37000-A1
RF Amplifiers MAAM37000-A1
RF Amplifier IC VSAT 3.5GHz ~ 7GHz CR-3

RF Amplifier IC VSAT 3.5GHz ~ 7GHz CR-3

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 1201213-MAAM37000-A1 860-MAAM37000-A1 MAAM37000-A1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MAAM37000-A1 Rf Amplifier RF Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 4 volts
Operating Temperature -55 C (-67 F)
Unlock Full Specs
to access all available technical data