Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020350-MAAM28000-A1
Frequency: 8 GHz
Number of Channels: 1
Number of Pins: 8
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MAAM28000-A1MAAM2800
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 14 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020350-MAAM28000-A1 |
| Product Name | OEM Parts - OEM Parts (M - N) - MAAM28000-A1 |