The MAAM-011177-TR1000 is a broadband GaAs MMIC differential amplifier designed for CATV applications, operating within a frequency range of 45 to 1200 MHz. It offers a gain of 26 dB for applications up to 1200 MHz and 28 dB for those up to 1000 MHz, with a low noise figure of 4.0 dB at 1200 MHz. The amplifier features differential inputs and outputs, ensuring low distortion, making it suitable for high-performance applications. This device operates on a 24 V DC supply and is housed in a lead-free TSSOP-16LD-EP package, compliant with RoHS standards. The amplifier's absolute maximum ratings include an RF input power of 2 dBm and an operating temperature range of -40°C to +110°C. It is available in bulk packaging or on reels of 1000 pieces, facilitating easy integration into various projects. The MAAM-011177-TR1000 is particularly beneficial for engineers seeking reliable performance in CATV systems where low distortion and high gain are critical.
RF Amplifier IC CATV 45MHz ~ 1.2GHz 16-TSSOP-EP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | MAAM-011177-TR1000 |
| Product Name | RF Amplifiers |
| Standards and Certifications | RoHS |