Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211539-MAAM-010333-
Packaging: Reel - TR
Package: 24-VFQFN Exposed Pad
Frequency: 50MHz ~ 1.2GHz
Operating Supply Voltage: 5V
Gain: 34dB
Family Name: MAAM-010333
Categories: RF/IF and RFID
Operating Supply Current: 260mA
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: 24-QFN (4x4)
Alternative Parts (Cross-Reference): TN9529; BX3003; BX9753;
Introduction Date: December 22, 2011
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1211539-MAAM-010333-TR3000 |
| Product Name | Newest Parts - MAAM-010333-TR3000 |
| Frequency | 5.00E7 to 1.20E9 Hz |