MACOM Newest Parts - MAAM-010333-TR1000 MAAM-010333-TR1000

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211538-MAAM-010333- TR1000 Packaging: Reel - TR Package: 24-VFQFN Exposed Pad Frequency: 50MHz ~ 1GHz Operating Supply Voltage: 5V RF Type: General Family Name: MAAM-010333 Categories: RF/IF and RFID Operating Supply Current: 260mA Manufacturer Homepage: www.macomtech.com Manufacturer Package: 24-PQFN (4x4) Alternative Parts (Cross-Reference): BX3003; BX9753; TN3076; Introduction Date: December 22, 2011 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211538-MAAM-010333- TR1000 Packaging: Reel - TR Package: 24-VFQFN Exposed Pad Frequency: 50MHz ~ 1GHz Operating Supply Voltage: 5V RF Type: General Family Name: MAAM-010333 Categories: RF/IF and RFID Operating Supply Current: 260mA Manufacturer Homepage: www.macomtech.com Manufacturer Package: 24-PQFN (4x4) Alternative Parts (Cross-Reference): BX3003; BX9753; TN3076; Introduction Date: December 22, 2011 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MAAM-010333-TR1000 - 1211538-MAAM-010333-TR1000 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MAAM-010333-TR1000
1211538-MAAM-010333-TR1000
Newest Parts - MAAM-010333-TR1000 1211538-MAAM-010333-TR1000
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211538-MAAM-010333- TR1000 Packaging: Reel - TR Package: 24-VFQFN Exposed Pad Frequency: 50MHz ~ 1GHz Operating Supply Voltage: 5V RF Type: General Family Name: MAAM-010333 Categories: RF/IF and RFID Operating Supply Current: 260mA Manufacturer Homepage: www.macomtech.com Manufacturer Package: 24-PQFN (4x4) Alternative Parts (Cross-Reference): BX3003; BX9753; TN3076; Introduction Date: December 22, 2011 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211538-MAAM-010333-TR1000
Packaging: Reel - TR
Package: 24-VFQFN Exposed Pad
Frequency: 50MHz ~ 1GHz
Operating Supply Voltage: 5V
RF Type: General
Family Name: MAAM-010333
Categories: RF/IF and RFID
Operating Supply Current: 260mA
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: 24-PQFN (4x4)
Alternative Parts (Cross-Reference): BX3003; BX9753; TN3076;
Introduction Date: December 22, 2011
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211538-MAAM-010333-TR1000
Product Name Newest Parts - MAAM-010333-TR1000
Frequency 5.00E7 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-245 5315TC-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details