Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003309-MAAM-008820-
Packaging: Cut Tape (CT)
Length: 2.9972 mm
Frequency: 50 MHz
Width: 2.9972 mm
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MAAM-008820-TR1000MA
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1003309-MAAM-008820-TR1000 |
| Product Name | OEM Parts - OEM Parts (M - N) - MAAM-008820-TR1000 |