MACOM RF and Wireless - RF Power Dividers-Splitters MAAM-008818-TR3000

Description
AMPLIFIER,2WAYACTIVE SPLITTER,2MM
Description
AMPLIFIER,2WAYACTIVE SPLITTER,2MM

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Power Dividers-Splitters
MAAM-008818-TR3000
RF and Wireless - RF Power Dividers-Splitters MAAM-008818-TR3000
AMPLIFIER,2WAYACTIVE SPLITTER,2MM

AMPLIFIER,2WAYACTIVESPLITTER,2MM

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number MAAM-008818-TR3000
Product Name RF and Wireless - RF Power Dividers-Splitters
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54ACT138DM - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
RF Receivers - SI4750-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 150 mA
View Details