The MAAL-011207-QR3000 is a high dynamic range, single-stage MMIC low noise amplifier designed for operation from 0.076 to 6 GHz, targeting automotive V2X infrastructure applications such as telematics control units. It is housed in a lead-free 2 mm 8-lead PDFN package with an exposed thermal ground pad. The device features a noise figure of 0.35 dB at 1.9 GHz, 23 dB gain at 1.9 GHz, and 33 dBm output third-order intercept point. It operates from a single 3 to 5 V supply with adjustable bias current between 30 and 80 mA and includes an integrated active bias circuit. The part is AEC-Q100 Grade 2 qualified for operation from -40°C to +105°C and is RoHS compliant.
RF Amplifier MMIC,LNA,2mmPDFN-8LD
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 860-MAAL-011207-QR3000 |
| Product Name | Rf Amplifier |