MACOM RF Amplifiers MAAL-011130-TR3000

Description
IC RF AMP 2GHZ-18GHZ 8DFN
Datasheet
Description
IC RF AMP 2GHZ-18GHZ 8DFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers MAAL-011130-TR3000
IC RF AMP 2GHZ-18GHZ 8DFN

IC RF AMP 2GHZ-18GHZ 8DFN

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MAAL-011130-TR3000
Product Name RF Amplifiers
Supply Voltage Other; 3.3V ~ 5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-F16Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
GPS Antennas - 8968305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Receivers - SI4765-A50-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details