MACOM 500MHZ 1.6GHZ Rf Amplifier MAAL-010705-TR3000

Description
IC RF AMP GPS 500MHZ-1.6GHZ 8DFN Product overview: MAAL-010705-TR3000 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, 1.6GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 500MHZ, 1.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAAL-010705-TR30 00 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC RF AMP GPS 500MHZ-1.6GHZ 8DFN Product overview: MAAL-010705-TR3000 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, 1.6GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 500MHZ, 1.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAAL-010705-TR30 00 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAAL-010705-TR3000 is a low noise amplifier designed for operation within the frequency range of 0.5 to 1.6 GHz. It features a low noise figure of less than 0.7 dB and a high output third-order intercept point (OIP3) greater than 32 dBm, making it suitable for applications requiring high linearity and low noise. The amplifier operates on a single voltage bias of 3 V and includes an integrated active bias circuit, which helps maintain performance stability across varying temperatures and processes. This device allows for adjustable current settings between 20 to 80 mA using external resistors, providing flexibility in gain and current configuration to meet specific application needs. The MAAL-010705 is packaged in a compact 2 mm 8-lead PDFN format and is RoHS compliant, ensuring it meets environmental standards. It is particularly well-suited for 3G and 4G cellular infrastructure applications, where performance and reliability are critical.

Datasheet Summary
Powered by GS/AI

The MAAL-010705-TR3000 is a low noise amplifier designed for operation within the frequency range of 0.5 to 1.6 GHz. It features a low noise figure of less than 0.7 dB and a high output third-order intercept point (OIP3) greater than 32 dBm, making it suitable for applications requiring high linearity and low noise. The amplifier operates on a single voltage bias of 3 V and includes an integrated active bias circuit, which helps maintain performance stability across varying temperatures and processes. This device allows for adjustable current settings between 20 to 80 mA using external resistors, providing flexibility in gain and current configuration to meet specific application needs. The MAAL-010705 is packaged in a compact 2 mm 8-lead PDFN format and is RoHS compliant, ensuring it meets environmental standards. It is particularly well-suited for 3G and 4G cellular infrastructure applications, where performance and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
500MHZ 1.6GHZ Rf Amplifier - 860-MAAL-010705-TR3000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ 1.6GHZ Rf Amplifier
860-MAAL-010705-TR3000
500MHZ 1.6GHZ Rf Amplifier 860-MAAL-010705-TR3000
IC RF AMP GPS 500MHZ-1.6GHZ 8DFN Product overview: MAAL-010705-TR3000 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, 1.6GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 500MHZ, 1.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAAL-010705-TR30 00 can be used for catalog matching and distributor lookup.

IC RF AMP GPS 500MHZ-1.6GHZ 8DFN Product overview: MAAL-010705-TR3000 from MACOM Technology Solutions is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, 1.6GHZ. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 500MHZ, 1.6GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-MAAL-010705-TR3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Amplifiers - MAAL-010705-TR3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
MAAL-010705-TR3000
RF Amplifiers MAAL-010705-TR3000
RF Amplifier IC General Purpose 500MHz ~ 1.6GHz 8-PDFN (2x2)

RF Amplifier IC General Purpose 500MHz ~ 1.6GHz 8-PDFN (2x2)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-MAAL-010705-TR3000 MAAL-010705-TR3000
Product Name 500MHZ 1.6GHZ Rf Amplifier RF Amplifiers
Standards RoHS
Unlock Full Specs
to access all available technical data