MACOM RF Amplifiers MAAL-010570-TR3000

Description
AMPLIFIER,0.1-3.5GHZ ,SOT-363
Datasheet
Description
AMPLIFIER,0.1-3.5GHZ ,SOT-363
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers MAAL-010570-TR3000
AMPLIFIER,0.1-3.5GHZ ,SOT-363

AMPLIFIER,0.1-3.5GHZ,SOT-363

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number MAAL-010570-TR3000
Product Name RF Amplifiers
Technology General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
Modems - ICs and Modules - SI3016-F-FSR-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details