MACOM Attenuators MAAD-007082-000100

Description
DIGITAL ATTENUATOR,50 DB,6-BIT,T
Datasheet
Description
DIGITAL ATTENUATOR,50 DB,6-BIT,T
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIGITAL ATTENUATOR,50 DB,6-BIT,T

DIGITAL ATTENUATOR,50 DB,6-BIT,T

Supplier's Site Datasheet
RF and Wireless - Attenuators MAAD-007082-000100
DIGITAL ATTENUATOR,50 DB,6-BIT,T

DIGITAL ATTENUATOR,50 DB,6-BIT,T

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number MAAD-007082-000100 MAAD-007082-000100
Product Name Attenuators RF and Wireless - Attenuators
Operating Frequency 0.0 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QCAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 54ALS138E/883 - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9300400 - KBM9300400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 30000 to 40000 MHz
View Details
Telecom - SI32283-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 56-VFQFN Exposed Pad
View Details