MACOM Newest Parts - MA8334-001 MA8334-001

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211500-MA8334-001 Packaging: Tray Impedance: 50Ohm Test Frequency: 450MHz Frequency Range: 10MHz ~ 1GHz Insertion Loss: 0.35dB Isolation: 24dB (Minimum) Circuit: SPDT Topology: Reflective RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 844-001 Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.macom.com Manufacturer Package: 844-001 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211500-MA8334-001 Packaging: Tray Impedance: 50Ohm Test Frequency: 450MHz Frequency Range: 10MHz ~ 1GHz Insertion Loss: 0.35dB Isolation: 24dB (Minimum) Circuit: SPDT Topology: Reflective RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 844-001 Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.macom.com Manufacturer Package: 844-001 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MA8334-001 - 1211500-MA8334-001 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MA8334-001
1211500-MA8334-001
Newest Parts - MA8334-001 1211500-MA8334-001
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211500-MA8334-001 Packaging: Tray Impedance: 50Ohm Test Frequency: 450MHz Frequency Range: 10MHz ~ 1GHz Insertion Loss: 0.35dB Isolation: 24dB (Minimum) Circuit: SPDT Topology: Reflective RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: 844-001 Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.macom.com Manufacturer Package: 844-001 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211500-MA8334-001
Packaging: Tray
Impedance: 50Ohm
Test Frequency: 450MHz
Frequency Range: 10MHz ~ 1GHz
Insertion Loss: 0.35dB
Isolation: 24dB (Minimum)
Circuit: SPDT
Topology: Reflective
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: 844-001
Temperature Range - Operating: -65°C ~ 125°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: 844-001
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211500-MA8334-001
Product Name Newest Parts - MA8334-001
Frequency 1.00E7 to 1.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-404 4308RV-404XJLD , 4308RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details