MACOM RF and Microwave Switch MA4SW610B-1

Description
The MA4SW610B-1 is a Reflective SP6T Series-Shunt broad band switch with integrated bias networks made with MACOM's HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5, 268, 310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in low loss, low dispersion glass. By using small spacing between elements, this combination of silicon and glass gives HMIC devices low loss and high isolation performance through 18 GHz. Applications These high performance switches are suitable for the use in multi-band ECM, Radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5 V/-5 V, TTL controlled PIN diode driver, 80 ns switching speeds are achieved.
Request a Quote Datasheet
Description
The MA4SW610B-1 is a Reflective SP6T Series-Shunt broad band switch with integrated bias networks made with MACOM's HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5, 268, 310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in low loss, low dispersion glass. By using small spacing between elements, this combination of silicon and glass gives HMIC devices low loss and high isolation performance through 18 GHz. Applications These high performance switches are suitable for the use in multi-band ECM, Radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5 V/-5 V, TTL controlled PIN diode driver, 80 ns switching speeds are achieved.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MA4SW610B-1 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MA4SW610B-1
RF and Microwave Switch MA4SW610B-1
The MA4SW610B-1 is a Reflective SP6T Series-Shunt broad band switch with integrated bias networks made with MACOM's HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5, 268, 310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in low loss, low dispersion glass. By using small spacing between elements, this combination of silicon and glass gives HMIC devices low loss and high isolation performance through 18 GHz. Applications These high performance switches are suitable for the use in multi-band ECM, Radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5 V/-5 V, TTL controlled PIN diode driver, 80 ns switching speeds are achieved.

The MA4SW610B-1 is a Reflective SP6T Series-Shunt broad band switch with integrated bias networks made with MACOM's HMIC™ (Heterolithic Microwave Integrated Circuit) process, US Patent 5, 268, 310. This process allows the incorporation of silicon pedestals that form series and shunt diodes or bias by imbedding them in low loss, low dispersion glass. By using small spacing between elements, this combination of silicon and glass gives HMIC devices low loss and high isolation performance through 18 GHz. Applications These high performance switches are suitable for the use in multi-band ECM, Radar, and instrumentation control circuits where high isolation to insertion loss ratios are required. With a standard +5 V/-5 V, TTL controlled PIN diode driver, 80 ns switching speeds are achieved.

Supplier's Site Datasheet
RF Switches - 1465-1056-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
1465-1056-ND
RF Switches 1465-1056-ND
RF Switch IC General Purpose SP6T 18GHz Die

RF Switch IC General Purpose SP6T 18GHz Die

Buy Now Datasheet
RF Switches - MA4SW610B-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MA4SW610B-1
RF Switches MA4SW610B-1
RF Switch IC General Purpose SP6T 18 GHz Die

RF Switch IC General Purpose SP6T 18 GHz Die

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number MA4SW610B-1 1465-1056-ND MA4SW610B-1
Product Name RF and Microwave Switch RF Switches RF Switches
Package Type Die Die
Frequency Range 2000 to 18000 MHz 2000 to 18000 MHz 2000 to 18000 MHz
Insertion Loss 1.9 dB 1.9 dB 1.9 dB
Isolation 35 dB 39 dB 39 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Mechanical Switch Assembly, 2 x SPDT + 2 x SP6T, DC - 26.5 GHz, SMA - RCM-216 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Switches - 2312-TGS2353-2-SM-ND - DigiKey
Specs
Package Type Surface Mount; 22-PowerFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 18000 MHz
View Details
RF Coaxial Switches - NMS62T - kTB Solutions
Specs
Frequency Range 0.0 to 50000 MHz
Type SP3T~SP6T(Terminated)
View Details