MACOM Newest Parts - MA4SW210 MA4SW210

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211472-MA4SW210 Packaging: Bulk Test Frequency: 20GHz Frequency Range: 50MHz ~ 20GHz Insertion Loss: 0.7dB Isolation: 42dB Circuit: SPDT Topology: Reflective RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: Die Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.macom.com Manufacturer Package: Die Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211472-MA4SW210 Packaging: Bulk Test Frequency: 20GHz Frequency Range: 50MHz ~ 20GHz Insertion Loss: 0.7dB Isolation: 42dB Circuit: SPDT Topology: Reflective RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: Die Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.macom.com Manufacturer Package: Die Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MA4SW210 - 1211472-MA4SW210 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MA4SW210
1211472-MA4SW210
Newest Parts - MA4SW210 1211472-MA4SW210
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211472-MA4SW210 Packaging: Bulk Test Frequency: 20GHz Frequency Range: 50MHz ~ 20GHz Insertion Loss: 0.7dB Isolation: 42dB Circuit: SPDT Topology: Reflective RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: Die Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.macom.com Manufacturer Package: Die Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211472-MA4SW210
Packaging: Bulk
Test Frequency: 20GHz
Frequency Range: 50MHz ~ 20GHz
Insertion Loss: 0.7dB
Isolation: 42dB
Circuit: SPDT
Topology: Reflective
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: Die
Temperature Range - Operating: -65°C ~ 125°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Die
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211472-MA4SW210
Product Name Newest Parts - MA4SW210
Frequency 5.00E7 to 2.00E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details