MACOM RF Switches - MA4SW110 MA4SW110

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211470-MA4SW110 Packaging: Bulk Test Frequency: 20GHz Frequency Range: 50MHz ~ 20GHz Insertion Loss: 0.7dB Isolation: 42dB Circuit: SPST Topology: Reflective RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: Die Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.macom.com Manufacturer Package: Die Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211470-MA4SW110 Packaging: Bulk Test Frequency: 20GHz Frequency Range: 50MHz ~ 20GHz Insertion Loss: 0.7dB Isolation: 42dB Circuit: SPST Topology: Reflective RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: Die Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.macom.com Manufacturer Package: Die Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MA4SW110 - 1211470-MA4SW110 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MA4SW110
1211470-MA4SW110
RF Switches - MA4SW110 1211470-MA4SW110
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 1211470-MA4SW110 Packaging: Bulk Test Frequency: 20GHz Frequency Range: 50MHz ~ 20GHz Insertion Loss: 0.7dB Isolation: 42dB Circuit: SPST Topology: Reflective RF Type: General Purpose Categories: RF/IF and RFID Supplier Device Package: Die Temperature Range - Operating: -65°C ~ 125°C Manufacturer Homepage: www.macom.com Manufacturer Package: Die Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1211470-MA4SW110
Packaging: Bulk
Test Frequency: 20GHz
Frequency Range: 50MHz ~ 20GHz
Insertion Loss: 0.7dB
Isolation: 42dB
Circuit: SPST
Topology: Reflective
RF Type: General Purpose
Categories: RF/IF and RFID
Supplier Device Package: Die
Temperature Range - Operating: -65°C ~ 125°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Die
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1211470-MA4SW110
Product Name RF Switches - MA4SW110
Frequency 5.00E7 to 2.00E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products