MACOM OEM Parts - OEM Parts (M - N) - MA4ST350-287 MA4ST350-287

Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074668-MA4ST350-287 Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 3 Categories: OEM Parts(M-N) Case / Package: SOT-23 Alternative Parts (Cross-Reference): MA4ST350-287MA4ST350 287; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Element Configuration: Single
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074668-MA4ST350-287 Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 3 Categories: OEM Parts(M-N) Case / Package: SOT-23 Alternative Parts (Cross-Reference): MA4ST350-287MA4ST350 287; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Element Configuration: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MA4ST350-287 - 1074668-MA4ST350-287 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MA4ST350-287
1074668-MA4ST350-287
OEM Parts - OEM Parts (M - N) - MA4ST350-287 1074668-MA4ST350-287
Manufacturer: M/A-Com Technology Solutions Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1074668-MA4ST350-287 Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 3 Categories: OEM Parts(M-N) Case / Package: SOT-23 Alternative Parts (Cross-Reference): MA4ST350-287MA4ST350 287; Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Element Configuration: Single

Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074668-MA4ST350-287
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 3
Categories: OEM Parts(M-N)
Case / Package: SOT-23
Alternative Parts (Cross-Reference): MA4ST350-287MA4ST350287;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Element Configuration: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1074668-MA4ST350-287
Product Name OEM Parts - OEM Parts (M - N) - MA4ST350-287
Unlock Full Specs
to access all available technical data