Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020596-MA4PK2003
Packaging: Box
Type: Switch
Forward Voltage: 1.2 V
Power Dissipation: 37.5 W
Forward Current: 1 A
Reverse Voltage: 2 kV
Number of Pins: 1080
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Lead Free: Yes
Mount: Stud
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Power Dissipation: 37.5 W
Reverse Voltage (DC): 2 kV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020596-MA4PK2003 |
| Product Name | OEM Parts - OEM Parts (M - N) - MA4PK2003 |