Manufacturer: M/A-Com Technology Solutions
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1074658-MA4P274CK-11
Packaging: Tape & Reel
Number of Pins: 3
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Element Configuration: Common Cathode
Max Power Dissipation: 200 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1074658-MA4P274CK-1146T |
| Product Name | OEM Parts - OEM Parts (M - N) - MA4P274CK-1146T |