RF Diode PIN - Single 100V 10W
RF Diode PIN - Single 100V 10W
RF Diode PIN - Single 100V 10W
Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 073133-MA4P1450-1091
Packaging: Reel - TR
Diode Type: PIN - Single
Capacitance @ Vr, F: 2.5pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 100V
Power Dissipation (Max): 10W
Resistance @ If, F: 750 mOhm @ 50mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
RF DIODE PIN 100V 10W
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1465-1226-1-ND | 073133-MA4P1450-1091T | MA4P1450-1091T |
| Product Name | RF Diodes | RF Diodes - MA4P1450-1091T | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | |
| Diode Type | PIN | PIN - Single | |
| Package | 2-SMD | ||
| VR | 100 volts |