MACOM RFFETs - MA4L101-186 MA4L101-186

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880892-MA4L101-186 Series: MA4L Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 175V 100 mA 6 W ODS-186 Package: 2-SMD, Flat Lead Package: Tray Family Name: MA4L101 Categories: Discrete Semiconductor Products Case / Package: ODS-186 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880892-MA4L101-186 Series: MA4L Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 175V 100 mA 6 W ODS-186 Package: 2-SMD, Flat Lead Package: Tray Family Name: MA4L101 Categories: Discrete Semiconductor Products Case / Package: ODS-186 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFFETs - MA4L101-186 - 880892-MA4L101-186 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MA4L101-186
880892-MA4L101-186
RFFETs - MA4L101-186 880892-MA4L101-186
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880892-MA4L101-186 Series: MA4L Operating Temperature Range: 175°C (TJ) Features: RF Diode PIN - Single 175V 100 mA 6 W ODS-186 Package: 2-SMD, Flat Lead Package: Tray Family Name: MA4L101 Categories: Discrete Semiconductor Products Case / Package: ODS-186 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880892-MA4L101-186
Series: MA4L
Operating Temperature Range: 175°C (TJ)
Features: RF Diode PIN - Single 175V 100 mA 6 W ODS-186
Package: 2-SMD, Flat Lead
Package: Tray
Family Name: MA4L101
Categories: Discrete Semiconductor Products
Case / Package: ODS-186
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 880892-MA4L101-186
Product Name RFFETs - MA4L101-186
Package Type SOT3; ODS-186
Unlock Full Specs
to access all available technical data

Similar Products

CSD23381F4 12V , P-Channel FemtoFET?MOSFET - CSD23381F4T - Texas Instruments
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type LGA0.6x1.0
View Details
7 suppliers
Transistor - 4700471 - Radwell International
Allen-Bradley / Rockwell Automation
View Details