MACOM RF Mixer MA4EXP190H-1277

Description
MACOM's MA4EXP190H-1277 is a silicon monolithic 1725-2125 MHz, high barrier, double balanced mixer in a low cost miniature surface mount FQFP-N 3 x 3mm Square 16 lead plastic package. The die uses MACOM's unique HMIC silicon/glass process to realize low loss passive elements while retaining the advantages of high barrier silicon schottky barrier diodes. These mixers are well suited for GSM, DCS, PCS, CDMA and UMTS base station applications where small size and high performance are required. Typical applications include frequency conversion, modulation, and demodulation in wireless receivers and transmitters.
Request a Quote
Description
MACOM's MA4EXP190H-1277 is a silicon monolithic 1725-2125 MHz, high barrier, double balanced mixer in a low cost miniature surface mount FQFP-N 3 x 3mm Square 16 lead plastic package. The die uses MACOM's unique HMIC silicon/glass process to realize low loss passive elements while retaining the advantages of high barrier silicon schottky barrier diodes. These mixers are well suited for GSM, DCS, PCS, CDMA and UMTS base station applications where small size and high performance are required. Typical applications include frequency conversion, modulation, and demodulation in wireless receivers and transmitters.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
MACOM's MA4EXP190H-1277 is a silicon monolithic 1725-2125 MHz, high barrier, double balanced mixer in a low cost miniature surface mount FQFP-N 3 x 3mm Square 16 lead plastic package. The die uses MACOM's unique HMIC silicon/glass process to realize low loss passive elements while retaining the advantages of high barrier silicon schottky barrier diodes. These mixers are well suited for GSM, DCS, PCS, CDMA and UMTS base station applications where small size and high performance are required. Typical applications include frequency conversion, modulation, and demodulation in wireless receivers and transmitters.

MACOM's MA4EXP190H-1277 is a silicon monolithic 1725-2125 MHz, high barrier, double balanced mixer in a low cost miniature surface mount FQFP-N 3 x 3mm Square 16 lead plastic package. The die uses MACOM's unique HMIC silicon/glass process to realize low loss passive elements while retaining the advantages of high barrier silicon schottky barrier diodes. These mixers are well suited for GSM, DCS, PCS, CDMA and UMTS base station applications where small size and high performance are required. Typical applications include frequency conversion, modulation, and demodulation in wireless receivers and transmitters.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number MA4EXP190H-1277
Product Name RF Mixer
Package Type MLP
LO Power +17 dBm
Intercept Point (IP3) 33 dBm
RF 1725 to 2125 MHz
LO 1725 to 2125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

700–1000 MHz High Linearity, Single Up/Downconversion Mixer - SKY73069-11 - Skyworks Solutions, Inc.
Specs
Package Type Plugin; MCM, 20-pin
RF 700 to 1000 MHz
IF 50 MHz
View Details
M9-0444INV, Double-Balanced Mixers - M9-0444INV - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Double Balanced; mixers
RF 4000 to 44000 MHz
View Details
6 - 10 GHz (C, X Band) High IP3 I/Q Mixer - CMD257C4 - Qorvo
Specs
Package Type Surface Mount; Ceramic QFN
LO Power 21 dBm
Intercept Point (IP3) 25 dBm
View Details
2 suppliers
Balanced Mixers - NBM-1-6000 - kTB Solutions
Specs
RF 1 to 6000 MHz
LO 1 to 6000 MHz
IF 0.0 to 1000 MHz
View Details