MACOM RFFETs - MA4E2039 MA4E2039

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925068-MA4E2039 Operating Temperature Range: -65°C ~ 125°C Features: RF Diode PIN - Single Package: 2-SMD, Flat Lead Package: Tray Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0060
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925068-MA4E2039 Operating Temperature Range: -65°C ~ 125°C Features: RF Diode PIN - Single Package: 2-SMD, Flat Lead Package: Tray Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0060
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFFETs - MA4E2039 - 925068-MA4E2039 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MA4E2039
925068-MA4E2039
RFFETs - MA4E2039 925068-MA4E2039
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925068-MA4E2039 Operating Temperature Range: -65°C ~ 125°C Features: RF Diode PIN - Single Package: 2-SMD, Flat Lead Package: Tray Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0060

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925068-MA4E2039
Operating Temperature Range: -65°C ~ 125°C
Features: RF Diode PIN - Single
Package: 2-SMD, Flat Lead
Package: Tray
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0060

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 925068-MA4E2039
Product Name RFFETs - MA4E2039
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1626-T-AZ - 855052-2SA1626-T-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
45 V, 1 A PNP medium power transistors - BC51-10PA-QX - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
2 suppliers