MACOM RFFETs - MA4E1310 MA4E1310

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925067-MA4E1310 Operating Temperature Range: -65°C ~ 125°C Features: RF Diode Schottky - Single 7V Chip Package: Die Package: Bulk Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0060 Other Part Number: 1465-MA4E1310TR, 1465-MA4E1310TR-ND, 1465-MA4E1310DKR, 1465-MA4E1310, 1465-MA4E1310CT-ND, 1465-MA4E1310DKRINAC TIVE, 1465-MA4E1310DKR-ND, 1465-MA4E1310CT, 1465-MA4E1310CTINAVT IVE
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925067-MA4E1310 Operating Temperature Range: -65°C ~ 125°C Features: RF Diode Schottky - Single 7V Chip Package: Die Package: Bulk Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0060 Other Part Number: 1465-MA4E1310TR, 1465-MA4E1310TR-ND, 1465-MA4E1310DKR, 1465-MA4E1310, 1465-MA4E1310CT-ND, 1465-MA4E1310DKRINAC TIVE, 1465-MA4E1310DKR-ND, 1465-MA4E1310CT, 1465-MA4E1310CTINAVT IVE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RFFETs - MA4E1310 - 925067-MA4E1310 - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - MA4E1310
925067-MA4E1310
RFFETs - MA4E1310 925067-MA4E1310
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 925067-MA4E1310 Operating Temperature Range: -65°C ~ 125°C Features: RF Diode Schottky - Single 7V Chip Package: Die Package: Bulk Categories: Discrete Semiconductor Products Case / Package: Chip ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0060 Other Part Number: 1465-MA4E1310TR, 1465-MA4E1310TR-ND, 1465-MA4E1310DKR, 1465-MA4E1310, 1465-MA4E1310CT-ND, 1465-MA4E1310DKRINAC TIVE, 1465-MA4E1310DKR-ND, 1465-MA4E1310CT, 1465-MA4E1310CTINAVT IVE

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 925067-MA4E1310
Operating Temperature Range: -65°C ~ 125°C
Features: RF Diode Schottky - Single 7V Chip
Package: Die
Package: Bulk
Categories: Discrete Semiconductor Products
Case / Package: Chip
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0060
Other Part Number: 1465-MA4E1310TR, 1465-MA4E1310TR-ND, 1465-MA4E1310DKR, 1465-MA4E1310, 1465-MA4E1310CT-ND, 1465-MA4E1310DKRINACTIVE, 1465-MA4E1310DKR-ND, 1465-MA4E1310CT, 1465-MA4E1310CTINAVTIVE

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 925067-MA4E1310
Product Name RFFETs - MA4E1310
Package Type SOT3; Chip
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 70 Watt Discrete Power GaN on SiC HEMT - TGF2957 - Qorvo
Specs
Transistor Type HEMT
Transistor Technology / Material GaN on SiC
Package Type Die
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
MOSFETs - 1827162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type U-dfn2020
View Details
IGBT Module - 444032 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details