MACOM RF Switches MA4AGSW4

Description
RF Switch IC General Purpose SP4T 50 GHz Die
Datasheet
Description
RF Switch IC General Purpose SP4T 50 GHz Die
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MA4AGSW4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MA4AGSW4
RF Switches MA4AGSW4
RF Switch IC General Purpose SP4T 50 GHz Die

RF Switch IC General Purpose SP4T 50 GHz Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number MA4AGSW4
Product Name RF Switches
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-1SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
RF Coaxial Switches - NMSD3SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details
RF ICs - 1908083P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μMAX
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details