MACOM RF and Microwave Switch MA4AGSW1A

Description
MACOM's MA4AGSW1A is an Aluminum-Gallium Arsenide anode enhanced, SPST Non-Reflective PIN diode switch. AlGaAs anodes, which utilize MACOM's patent pending hetero-junction technology, produce less loss than conventional GaAs processes, by as much as a 0.3 dB reduction in insertion loss at 50 GHz. These devices are fabricated on a OMCVD epitaxial wafer using a process designed for high device uniformity and extremely low parasitics. The diodes themselves exhibit lower series resistance, lower capacitance, and faster switching speeds than Silicon based devices. They are fully passivated with silicon nitride and have an additional layer of a polymer for scratch protection. The protective coating prevents damage to the junction and the anode airbridges during handling. Offchip bias circuitry is required and allows for maximum design flexibility. The output port of this device ( J2 ), is 50 ? terminated during Isolation mode, which allows this signal to be absorbed rather than reflected back. This functionality makes it ideal for instrumentation and radar applications. This absorptive switch can be added to available reflective AlGaAs switches to improve isolation VSWR and increase isolation magnitude. The ultra low capacitance of the PIN diodes makes it ideal for usage in lower loss and higher isolation microwave and millimeter wave switch designs through 70 GHz. The lower series resistance of the AlGaAs diodes reduces the total insertion loss and distortion of the devices. These AlGaAs PIN switches are used as the switching arrays for radar systems, radiometers, and other multi-function components.
Request a Quote Datasheet
Description
MACOM's MA4AGSW1A is an Aluminum-Gallium Arsenide anode enhanced, SPST Non-Reflective PIN diode switch. AlGaAs anodes, which utilize MACOM's patent pending hetero-junction technology, produce less loss than conventional GaAs processes, by as much as a 0.3 dB reduction in insertion loss at 50 GHz. These devices are fabricated on a OMCVD epitaxial wafer using a process designed for high device uniformity and extremely low parasitics. The diodes themselves exhibit lower series resistance, lower capacitance, and faster switching speeds than Silicon based devices. They are fully passivated with silicon nitride and have an additional layer of a polymer for scratch protection. The protective coating prevents damage to the junction and the anode airbridges during handling. Offchip bias circuitry is required and allows for maximum design flexibility. The output port of this device ( J2 ), is 50 ? terminated during Isolation mode, which allows this signal to be absorbed rather than reflected back. This functionality makes it ideal for instrumentation and radar applications. This absorptive switch can be added to available reflective AlGaAs switches to improve isolation VSWR and increase isolation magnitude. The ultra low capacitance of the PIN diodes makes it ideal for usage in lower loss and higher isolation microwave and millimeter wave switch designs through 70 GHz. The lower series resistance of the AlGaAs diodes reduces the total insertion loss and distortion of the devices. These AlGaAs PIN switches are used as the switching arrays for radar systems, radiometers, and other multi-function components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MA4AGSW1A - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MA4AGSW1A
RF and Microwave Switch MA4AGSW1A
MACOM's MA4AGSW1A is an Aluminum-Gallium Arsenide anode enhanced, SPST Non-Reflective PIN diode switch. AlGaAs anodes, which utilize MACOM's patent pending hetero-junction technology, produce less loss than conventional GaAs processes, by as much as a 0.3 dB reduction in insertion loss at 50 GHz. These devices are fabricated on a OMCVD epitaxial wafer using a process designed for high device uniformity and extremely low parasitics. The diodes themselves exhibit lower series resistance, lower capacitance, and faster switching speeds than Silicon based devices. They are fully passivated with silicon nitride and have an additional layer of a polymer for scratch protection. The protective coating prevents damage to the junction and the anode airbridges during handling. Offchip bias circuitry is required and allows for maximum design flexibility. The output port of this device ( J2 ), is 50 ? terminated during Isolation mode, which allows this signal to be absorbed rather than reflected back. This functionality makes it ideal for instrumentation and radar applications. This absorptive switch can be added to available reflective AlGaAs switches to improve isolation VSWR and increase isolation magnitude. The ultra low capacitance of the PIN diodes makes it ideal for usage in lower loss and higher isolation microwave and millimeter wave switch designs through 70 GHz. The lower series resistance of the AlGaAs diodes reduces the total insertion loss and distortion of the devices. These AlGaAs PIN switches are used as the switching arrays for radar systems, radiometers, and other multi-function components.

MACOM's MA4AGSW1A is an Aluminum-Gallium Arsenide anode enhanced, SPST Non-Reflective PIN diode switch. AlGaAs anodes, which utilize MACOM's patent pending hetero-junction technology, produce less loss than conventional GaAs processes, by as much as a 0.3 dB reduction in insertion loss at 50 GHz. These devices are fabricated on a OMCVD epitaxial wafer using a process designed for high device uniformity and extremely low parasitics. The diodes themselves exhibit lower series resistance, lower capacitance, and faster switching speeds than Silicon based devices. They are fully passivated with silicon nitride and have an additional layer of a polymer for scratch protection. The protective coating prevents damage to the junction and the anode airbridges during handling. Offchip bias circuitry is required and allows for maximum design flexibility. The output port of this device ( J2 ), is 50 ? terminated during Isolation mode, which allows this signal to be absorbed rather than reflected back. This functionality makes it ideal for instrumentation and radar applications. This absorptive switch can be added to available reflective AlGaAs switches to improve isolation VSWR and increase isolation magnitude. The ultra low capacitance of the PIN diodes makes it ideal for usage in lower loss and higher isolation microwave and millimeter wave switch designs through 70 GHz. The lower series resistance of the AlGaAs diodes reduces the total insertion loss and distortion of the devices. These AlGaAs PIN switches are used as the switching arrays for radar systems, radiometers, and other multi-function components.

Supplier's Site Datasheet
RF Switches - MA4AGSW1A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MA4AGSW1A
RF Switches MA4AGSW1A
RF Switch IC General Purpose SPST 50 GHz Die

RF Switch IC General Purpose SPST 50 GHz Die

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number MA4AGSW1A MA4AGSW1A
Product Name RF and Microwave Switch RF Switches
Package Type Die
Frequency Range 50 to 70000 MHz 50 to 50000 MHz
Insertion Loss 1 dB 0.3000 dB
Isolation 46 dB 46 dB
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 5 x SP8T, DC - 26.5 GHz, 2U, SMA - ZT-5SP8T-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
RF Coaxial Switches - NMS8S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details