MACOM RF and Microwave Switch MA4AGSW1

Description
M/A-COM Tech’s MA4AGSW1 is an Aluminum-Gallium-Ars enide, single pole, single throw (SPST), PIN diode switch. The switch features enhanced Al-GaAs anodes which are formed using M/A-COM Tech’s patented hetero-junction technology. This technology produces a switch with less loss than conventional AlGaAs processes. As much as a 0.3 dB reduction in insertion loss can be realized at 50GHz. The fabrication process is designed for high device uniformity and extremely low parasitics. The diodes themselves exhibit low series resistance, low capacitance, and fast switching speed. They are fully passivated with silicon nitride and have an additional polymer layer for scratch protection. The protective coating prevents damage to the diode junction and anode air-bridges during handling and assembly. Off chip bias circuitry is required.
Request a Quote Datasheet
Description
M/A-COM Tech’s MA4AGSW1 is an Aluminum-Gallium-Ars enide, single pole, single throw (SPST), PIN diode switch. The switch features enhanced Al-GaAs anodes which are formed using M/A-COM Tech’s patented hetero-junction technology. This technology produces a switch with less loss than conventional AlGaAs processes. As much as a 0.3 dB reduction in insertion loss can be realized at 50GHz. The fabrication process is designed for high device uniformity and extremely low parasitics. The diodes themselves exhibit low series resistance, low capacitance, and fast switching speed. They are fully passivated with silicon nitride and have an additional polymer layer for scratch protection. The protective coating prevents damage to the diode junction and anode air-bridges during handling and assembly. Off chip bias circuitry is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - MA4AGSW1 - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
MA4AGSW1
RF and Microwave Switch MA4AGSW1
M/A-COM Tech’s MA4AGSW1 is an Aluminum-Gallium-Ars enide, single pole, single throw (SPST), PIN diode switch. The switch features enhanced Al-GaAs anodes which are formed using M/A-COM Tech’s patented hetero-junction technology. This technology produces a switch with less loss than conventional AlGaAs processes. As much as a 0.3 dB reduction in insertion loss can be realized at 50GHz. The fabrication process is designed for high device uniformity and extremely low parasitics. The diodes themselves exhibit low series resistance, low capacitance, and fast switching speed. They are fully passivated with silicon nitride and have an additional polymer layer for scratch protection. The protective coating prevents damage to the diode junction and anode air-bridges during handling and assembly. Off chip bias circuitry is required.

M/A-COM Tech’s MA4AGSW1 is an Aluminum-Gallium-Arsenide, single pole, single throw (SPST), PIN diode switch. The switch features enhanced Al-GaAs anodes which are formed using M/A-COM Tech’s patented hetero-junction technology. This technology produces a switch with less loss than conventional AlGaAs processes. As much as a 0.3 dB reduction in insertion loss can be realized at 50GHz. The fabrication process is designed for high device uniformity and extremely low parasitics. The diodes themselves exhibit low series resistance, low capacitance, and fast switching speed. They are fully passivated with silicon nitride and have an additional polymer layer for scratch protection. The protective coating prevents damage to the diode junction and anode air-bridges during handling and assembly. Off chip bias circuitry is required.

Supplier's Site Datasheet
RF Switches - MA4AGSW1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
MA4AGSW1
RF Switches MA4AGSW1
RF Switch IC General Purpose SPST 50 GHz Die

RF Switch IC General Purpose SPST 50 GHz Die

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number MA4AGSW1 MA4AGSW1
Product Name RF and Microwave Switch RF Switches
Package Type Die
Frequency Range 50 to 70000 MHz 50 to 50000 MHz
Insertion Loss 0.2000 dB 0.3000 dB
Isolation 22 dB 46 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SWA-2-50DRB+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
View Details
3 suppliers
Waveguide Coaxial Switches - NWCSD-42-S - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details
RF ICs - 1904557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details