MACOM RF Switches - MA4AGSW1 MA4AGSW1

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 808899-MA4AGSW1 Packaging: Bulk Test Frequency: 50GHz Frequency Range: 50MHz ~ 50GHz Insertion Loss: 0.3dB Isolation: 46dB Circuit: SPST Topology: Reflective RF Type: General Purpose Supplier Device Package: Die Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: Die Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 808899-MA4AGSW1 Packaging: Bulk Test Frequency: 50GHz Frequency Range: 50MHz ~ 50GHz Insertion Loss: 0.3dB Isolation: 46dB Circuit: SPST Topology: Reflective RF Type: General Purpose Supplier Device Package: Die Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: Die Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Switches - MA4AGSW1 - 808899-MA4AGSW1 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - MA4AGSW1
808899-MA4AGSW1
RF Switches - MA4AGSW1 808899-MA4AGSW1
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 808899-MA4AGSW1 Packaging: Bulk Test Frequency: 50GHz Frequency Range: 50MHz ~ 50GHz Insertion Loss: 0.3dB Isolation: 46dB Circuit: SPST Topology: Reflective RF Type: General Purpose Supplier Device Package: Die Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: Die Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 808899-MA4AGSW1
Packaging: Bulk
Test Frequency: 50GHz
Frequency Range: 50MHz ~ 50GHz
Insertion Loss: 0.3dB
Isolation: 46dB
Circuit: SPST
Topology: Reflective
RF Type: General Purpose
Supplier Device Package: Die
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Die
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 808899-MA4AGSW1
Product Name RF Switches - MA4AGSW1
Frequency 5.00E7 to 5.00E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-495 5315TC-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details