Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880813-M82710G-14
Operating Temperature Range: 0°C ~ 75°C
Features: Audio - Channel 484-FPBGA
Package: Bulk
Package: 484-BGA
Mounting: Surface Mount
Family Name: M82710
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 880813-M82710G-14 | M82710G-14 |
| Product Name | Audio Special Purpose - M82710G-14 | Audio Special Purpose |
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |