Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880811-M82515-15
Series: Comcerto™ 500
Features: Audio Voice Processing Unit (VPU) Channel 484-FPBGA (19x19)
Package: Bulk
Package: 484-BGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 484-FPBGA (19x19)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Audio Voice Processing Unit (VPU) Channel 484-FPBGA (19x19)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 880811-M82515-15 | M82515-15 |
| Product Name | Audio Special Purpose - M82515-15 | Audio Special Purpose |
| Package Type | 484-FPBGA (19x19) | 484-BGA |