Win Source Part Number: 1074502-M82505G-14
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Function: Voice Processing Unit (VPU)
Number of Channels: 8
Package / Case: 484-BGA
Supplier Device Package: 484-FPBGA
Fake Threat In the Open Market: 81 pct.
HTSUS: 0000.00.0000
Mfr: MACOM Technology Solutions
Base Product Number: M82505
Audio Voice Processing Unit (VPU) 8 Channel 484-FPBGA
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1074502-M82505G-14 | M82505G-14 |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Package Type | 484-BGA | 484-BGA |