Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 924999-M82359G-12
Series: Comcerto® 300
Features: Audio Voice Processing Unit (VPU) Channel 484-PBGA (23x23)
Package: 484-BGA
Package: Bulk
Mounting: Surface Mount
Family Name: M82359
Categories: Integrated Circuits (ICs)
Case / Package: 484-PBGA (23x23)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
Audio Voice Processing Unit (VPU) Channel 484-PBGA (23x23)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 924999-M82359G-12 | M82359G-12 |
| Product Name | Audio Special Purpose - M82359G-12 | Audio Special Purpose |
| Package Type | 484-PBGA (23x23) | 484-BGA |