Win Source Part Number: 997592-M82349G-12
Category: Integrated Circuits (ICs)>Audio Special Purpose
Series: Comcerto® 300
Package: Bulk
Applications: Audio Systems
Standard Package: 1
Mounting: SMD (SMT)
Function: Voice Processing Unit (VPU)
Interface: I2C, SPI
Package / Case: 484-BGA
Supplier Device Package: 484-PBGA (23x23)
Fake Threat In the Open Market: 72 pct.
HTSUS: 0000.00.0000
Mfr: MACOM Technology Solutions
Base Product Number: M82349
Audio Voice Processing Unit (VPU) Channel 484-PBGA (23x23)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 997592-M82349G-12 | M82349G-12 |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Package Type | 484-BGA | 484-BGA |