MIXER,MICROWAVE Product overview: M6E-50 from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-M6E-50 can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose Down Converter 5MHz ~ 500MHz
The M6E-50 is a double balanced mixer, designed for use in military, commercial and test equipment applications. The design utilizes Schottky ring quad diodes and broadBand ferrite baluns to attain excellent performance. This mixer can also be used as a phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes.
RF Mixer IC General Purpose Down Converter 5MHz ~ 500MHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-M6E-50 | 1465-M6E-50-ND | M6E-50 | M6E-50 | M6E-50 |
| Product Name | Rf Mixer | RF Mixers | RF Mixer | RF and Wireless - RF Mixers | RF Mixers |
| Package Type | Tray | Module | Relay Header | Module | |
| Mixer Type | General Purpose | ||||
| RF | 5 to 500 MHz | 5 to 500 MHz | 5 to 500 MHz | 5 MHz | 5 to 500 MHz |
| LO Power | 7 dBm | ||||
| LO | 5 to 500 MHz |