MIXER,DOUBLE BALANCED Product overview: M63C from MACOM Technology Solutions is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-M63C can be used for catalog matching and distributor lookup.
RF Mixer IC General Purpose Down Converter 2.5GHz ~ 5.5GHz
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Mixer IC General Purpose Down Converter 2.5GHz ~ 5.5GHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
| Product Number | 861-M63C | 1465-M63C-ND | M63C | M63C | M63C |
| Product Name | Rf Mixer | RF Mixers | RF Mixer | RF Mixers | RF and Wireless - RF Mixers |
| Package Type | Tray | Module, SMA Connectors | Connectorized; SMA Connectorized | Module, SMA Connectors | |
| Mixer Type | General Purpose | ||||
| RF | 2500 to 5500 MHz | 2500 to 5500 MHz | 2500 to 5500 MHz | 2500 to 5500 MHz | 2500 MHz |
| LO Power | 9 | ||||
| Intercept Point (IP3) | 11 dBm |