MACOM Linear - Linear - Video Processing - M21428G-11 M21428G-11

Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 784861-M21428G-11 Packaging: Tray Type: Cable Driver Package: 16-VFQFN Exposed Pad Applications: Video Mounting: SMD Family Name: M21428G-11 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 784861-M21428G-11 Packaging: Tray Type: Cable Driver Package: 16-VFQFN Exposed Pad Applications: Video Mounting: SMD Family Name: M21428G-11 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - M21428G-11 - 784861-M21428G-11 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - M21428G-11
784861-M21428G-11
Linear - Linear - Video Processing - M21428G-11 784861-M21428G-11
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 784861-M21428G-11 Packaging: Tray Type: Cable Driver Package: 16-VFQFN Exposed Pad Applications: Video Mounting: SMD Family Name: M21428G-11 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 784861-M21428G-11
Packaging: Tray
Type: Cable Driver
Package: 16-VFQFN Exposed Pad
Applications: Video
Mounting: SMD
Family Name: M21428G-11
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Video Processor ICs
Product Number 784861-M21428G-11
Product Name Linear - Linear - Video Processing - M21428G-11
Mounting Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
 - SI2164-C60-GMR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
Supply Voltage 1.14 to 3.6 volts
View Details
6 suppliers
Video ICs - 351833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package/Case LFBGA
Interface LVDS
Number of Channels 2 #
View Details
Broadband Low Voltage Single-circuit Video Switchers - BH76363FV - ROHM Semiconductor GmbH
Specs
Interface PORT
Supply Voltage 2.8 to 5.5 volts
View Details