Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 1209974-M21215G-16
Packaging: Tray
Type: Reclocker
Package: 64-LQFP
Applications: Video
Mounting: SMD
Family Name: M21215G-16
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.macomtech.com
Manufacturer Package: 64-LQFP (10x10)
Introduction Date: January 01, 2000
ECCN: 5A991
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC RECLOCKER W/4:1 SELECT 64LQFP
Video Reclocker IC Logic DVB-ASI, SMPTE 64-LQFP (10x10) Package
IC RECLOCKER W/4:1 SELECT 64LQFP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1209974-M21215G-16 | M21215G-16 | M21215G-16 | M21215G-16 |
| Product Name | Linear - Linear - Video Processing - M21215G-16 | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |