MACOM 15.5OHM Analog Switch and Multiplexer IC M20001G-14

Description
IC SWITCH SPDT X 2 15.5OHM 16QFN Product overview: M20001G-14 from MACOM Technology Solutions is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 15.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M20001G-14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPDT X 2 15.5OHM 16QFN Product overview: M20001G-14 from MACOM Technology Solutions is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 15.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M20001G-14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15.5OHM Analog Switch and Multiplexer IC
747-M20001G-14
15.5OHM Analog Switch and Multiplexer IC 747-M20001G-14
IC SWITCH SPDT X 2 15.5OHM 16QFN Product overview: M20001G-14 from MACOM Technology Solutions is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 15.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M20001G-14 can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 2 15.5OHM 16QFN Product overview: M20001G-14 from MACOM Technology Solutions is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 15.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-M20001G-14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1465-1452-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1465-1452-2-ND
Analog Switches, Multiplexers, Demultiplexers 1465-1452-2-ND
2 Circuit IC Switch 2:1 15.5Ohm 16-QFN (3x3)

2 Circuit IC Switch 2:1 15.5Ohm 16-QFN (3x3)

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M20001G-14 - 880500-M20001G-14 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M20001G-14
880500-M20001G-14
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M20001G-14 880500-M20001G-14
Manufacturer: M/A-Com Technology Solutions Win Source Part Number: 880500-M20001G-14 Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 16-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 1465-1452, 1465-1452-1, 1465-1452-2, 1465-1452-ND, 1465-1452-6

Manufacturer: M/A-Com Technology Solutions
Win Source Part Number: 880500-M20001G-14
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 1465-1452, 1465-1452-1, 1465-1452-2, 1465-1452-ND, 1465-1452-6

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - M20001G-14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
M20001G-14
Analog Switches, Multiplexers, Demultiplexers M20001G-14
2 Circuit IC Switch 2:1 15.5Ohm 16-QFN (3x3)

2 Circuit IC Switch 2:1 15.5Ohm 16-QFN (3x3)

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - M20001G-14 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
M20001G-14
Interface - Analog Switches, Multiplexers, Demultiplexers M20001G-14
IC SWITCH SPDT 15.5 DUAL 16QFN

IC SWITCH SPDT 15.5 DUAL 16QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-M20001G-14 1465-1452-2-ND 880500-M20001G-14 M20001G-14 M20001G-14
Product Name 15.5OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - M20001G-14 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 0.3000 ohms 15.5 ohms 15.5 ohms 0.3000 ohms
Bandwidth 6000 MHz 6000 MHz 6000 MHz 6000 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) 16-VFQFN 16-QFN (3x3) 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 216290 - RS Components, Ltd.
Specs
Number of Pins 10
View Details
SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch - 74CBT16390DGGRE4 - Texas Instruments
Specs
Configuration 16 x SPDT (16 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Dual 1-of-4 multiplexer/demultiplexer - 74CBTLV3253DS,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SCX - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details