MACOM LED Drivers M08898G-13

Description
LED Driver IC 4 Output Dimming 2A
Request a Quote Datasheet
Description
LED Driver IC 4 Output Dimming 2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1465-1449-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1465-1449-ND
LED Drivers 1465-1449-ND
LED Driver IC 4 Output Dimming 2A

LED Driver IC 4 Output Dimming 2A

Buy Now Datasheet
Singapore, Singapore
2A LED Driver IC
137-M08898G-13
2A LED Driver IC 137-M08898G-13
IC LED DRIVER 2A Product overview: M08898G-13 from MACOM Technology Solutions is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-M08898G-13 can be used for catalog matching and distributor lookup.

IC LED DRIVER 2A Product overview: M08898G-13 from MACOM Technology Solutions is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-M08898G-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1018949-M08898G-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1018949-M08898G-13
Integrated Circuits (ICs) - PMIC - LED Drivers 1018949-M08898G-13
Win Source Part Number: 1018949-M08898G-13 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Package: Tray Standard Package: 490 Current - Output / Channel: 2A Number of Outputs: 4 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-1449 Base Product Number: M08898

Win Source Part Number: 1018949-M08898G-13
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Package: Tray
Standard Package: 490
Current - Output / Channel: 2A
Number of Outputs: 4
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-1449
Base Product Number: M08898

Buy Now Datasheet
PMIC - LED Drivers - M08898G-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
M08898G-13
PMIC - LED Drivers M08898G-13
IC 4CH MOBILE PROJECTRO DRCR

IC 4CH MOBILE PROJECTRO DRCR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - M08898G-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
M08898G-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers M08898G-13
IC LED DRIVER 2A

IC LED DRIVER 2A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1465-1449-ND 137-M08898G-13 1018949-M08898G-13 M08898G-13 M08898G-13
Product Name LED Drivers 2A LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Constant Current 2A Pwm Dimmable Synchronous Buck Led Driver - ALT80800KLPATR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 285408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 120 watts
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - BCR450E6327 - 722628-BCR450E6327 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
LM3404 1.0A Constant Current Buck Regulator for High Power LED Drivers - LM3404MRX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
9 suppliers