Manufacturer: M-A-Com-Technology-S
Win Source Part Number: 206951-M08889G-13
Category: Integrated Circuits(ICs)
Family: PMIC - LED Drivers
Packaging: Tray
Type: DC DC Regulator
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 36-VFQFN Exposed Pad
Manufacturer Device Package: 36-QFN (6x5)
Applications: Backlight
Current - Output / Channel: 2A
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 3
Dimming: Two-Wire
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 206951-M08889G-13 |
| Product Name | Integrated Circuits(ICs) |