The M08888G-11 is a triple-channel 2A LED/laser driver for DLP/LCD/LCoS projector systems, integrating 12.5 Msps 10-bit current DACs, real-time optical power control, and DC-DC converter control. It is packaged in a 28-pin, 4.5 mm x 4.5 mm QFN and operates from -40 °C to +85 °C. The part supports I2C or high-speed 4-wire SPI interfaces and includes safety circuitry, junction temperature monitoring, and automatic white balance compensation. It is RoHS-compliant, as indicated by the 'G' designator.
IC LASER DRVR 3.3V 28QFN Product overview: M08888G-11 from MACOM Technology Solutions is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, Power Management IC, Laser Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 681-M08888G-11 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 681-M08888G-11 |
| Product Name | 3.3V Power Management IC |
| Package Type | Other; Tray |